SNV - SN EN ISO 80601-2-55
Medical electrical equipment - Part 2-55: Particular requirements for the basic safety and essential performance of respiratory gas monitors
| Organization: | SNV |
| Publication Date: | 1 March 2012 |
| Status: | active |
| Page Count: | 70 |
| ICS Code (Anaesthetic, respiratory and reanimation equipment): | 11.040.10 |
scope:
Replacement:
This International Standard specifies particular requirements for the BASIC SAFETY and ESSENTIAL PERFORMANCE of a RESPIRATORY GAS MONITOR (RGM), hereafter referred to as ME EQUIPMENT, intended for CONTINUOUS OPERATION for use with a PATIENT.
This International Standard specifies requirements for
- anaesthetic gas monitoring,
- carbon dioxide monitoring, and
- oxygen monitoring.
NOTE 1 An RGM can be either standalone ME EQUIPMENT or integrated into other equipment, e.g. an anaesthetic workstation or a ventilator.
This International Standard is not applicable to an RGM intended for use with flammable anaesthetic agents.
Environmental aspects are addressed in Annex BB.
NOTE 2 Additional aspects of environmental impact are addressed in ISO 14971 and IEC 60601-1-9.
If a clause or subclause is specifically intended to be applicable to ME EQUIPMENT only, or to ME SYSTEMS only, the title and content of that clause or subclause will say so. If that is not the case, the clause or subclause applies both to ME EQUIPMENT and to ME SYSTEMS, as relevant.
HAZARDS inherent in the intended physiological function of ME EQUIPMENT or ME SYSTEMS within the scope of this standard are not covered by specific requirements in this particular standard, except in 7.2.13 and 8.4.1 of the general standard (IEC 60601-1).
NOTE 3 See also 4.2 of the general standard.
Document History