SNV - SN EN 16065

Packaging - Rigid plastic containers - PET finish 30/25 Low (16,8)

active, Most Current
Organization: SNV
Publication Date: 1 February 2012
Status: active
Page Count: 9
ICS Code (Bottles. Pots. Jars): 55.100
scope:

This European Standard specifies the dimensions and requirements of the 30 mm low screw finish with three (3) thread starts for flat waters and non-carbonated beverages.

This finish can be used for aseptic filling and filling with introduction of nitrogen. The dimension (16,8) is the height in millimetres from the top of finish to the bottom of the support ledge.

This finish is designed to take a tamper evident plastic closure only. During first opening, the tamper evident band will separate from the closure shell and stay on a one way bottle neck or like bottles in the returnable market, the tamper evident band will tear but will remain connected to the closure shell.

Document History

SN EN 16065
February 1, 2012
Packaging - Rigid plastic containers - PET finish 30/25 Low (16,8)
This European Standard specifies the dimensions and requirements of the 30 mm low screw finish with three (3) thread starts for flat waters and non-carbonated beverages. This finish can be used for...
Advertisement