SNV - SN EN 16066

Packaging - Rigid plastic containers - PET finish 26,7 (lead 6,35)

active, Most Current
Organization: SNV
Publication Date: 1 February 2012
Status: active
Page Count: 9
ICS Code (Bottles. Pots. Jars): 55.100
scope:

This European Standard specifies the dimensions of the 26,7 mm screw finish with three (3) thread starts and a 17,07 mm height for flat waters and non carbonated beverages.

This finish can be used for aseptic filling and filling with introduction of nitrogen.

This finish is designed to take a tamper evident plastic closure only. During first opening, the tamper evident band will separate from the closure shell and stay on a one way bottle neck or like bottles in the returnable market, the tamper evident band will tear but will remain connected to the closure shell.

Document History

SN EN 16066
February 1, 2012
Packaging - Rigid plastic containers - PET finish 26,7 (lead 6,35)
This European Standard specifies the dimensions of the 26,7 mm screw finish with three (3) thread starts and a 17,07 mm height for flat waters and non carbonated beverages. This finish can be used...
Advertisement