SNV - SN EN ISO 5403-2
Leather - Determination of water resistance of flexible leather - Part 2: Repeated angular compression (Maeser)
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 February 2012 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Footwear): | 61.060 |
| ICS Code (Leather and furs): | 59.140.30 |
scope:
This part of ISO 5403 specifies a method for determining the dynamic water resistance of leather by means of repeated angular compression. It is applicable to all flexible leathers but is particularly suitable for leathers intended for footwear applications. It uses a Maeser-type machine and includes an option for electronic detection.
Document History
SN EN ISO 5403-2
February 1, 2012
Leather - Determination of water resistance of flexible leather - Part 2: Repeated angular compression (Maeser)
This part of ISO 5403 specifies a method for determining the dynamic water resistance of leather by means of repeated angular compression. It is applicable to all flexible leathers but is...