SNV - SN EN ISO 11127-1
Preparation of steel substrates before application of paints and related products - Test methods for non-metallic blast-cleaning abrasives - Part 1: Sampling
| Organization: | SNV |
| Publication Date: | 1 February 2012 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Surface preparation): | 25.220.10 |
scope:
This is one of a number of parts of ISO 11127 dealing with the sampling and testing of non-metallic abrasives for blast-cleaning.
The types of non-metallic abrasive and requirements on each are contained in ISO 11126.
The ISO 11126 and ISO 11127 series have been drafted as a coherent set of International Standards on nonmetallic blast-cleaning abrasives. Information on all parts of both series is given in Annex B.
This part of ISO 11127 specifies a method for the sampling of non-metallic blast-cleaning abrasives from consignments and for the subdivision of the sample into quantities suitable for undertaking the appropriate test methods specified in other parts of ISO 11127.
Document History