SNV - SN EN ISO 11127-5

Preparation of steel substrates before application of paints and related products - Test methods for non-metallic blast-cleaning abrasives - Part 5: Determination of moisture

inactive
Organization: SNV
Publication Date: 1 February 2012
Status: inactive
Page Count: 12
ICS Code (Surface preparation): 25.220.10
scope:

This is one of a number of parts of ISO 11127 dealing with the sampling and testing of non-metallic abrasives for blast-cleaning.

The types of non-metallic abrasive and requirements on each are contained in ISO 11126.

The ISO 11126 and ISO 11127 series have been drafted as a coherent set of International Standards on nonmetallic blast-cleaning abrasives. Information on all parts of both series is given in Annex A.

This part of ISO 11127 specifies a method for the determination of the level of free moisture present in nonmetallic blast-cleaning abrasives. It is determined by measuring the mass lost on heating.

Document History

June 1, 2021
Preparation of steel substrates before application of paints and related products - Test methods for non-metallic blast-cleaning abrasives - Part 5: Determination of moisture
This document specifies a method for the determination of the level of free moisture present in non-metallic blast-cleaning abrasives. It is determined by measuring the mass lost on heating. This...
SN EN ISO 11127-5
February 1, 2012
Preparation of steel substrates before application of paints and related products - Test methods for non-metallic blast-cleaning abrasives - Part 5: Determination of moisture
This is one of a number of parts of ISO 11127 dealing with the sampling and testing of non-metallic abrasives for blast-cleaning. The types of non-metallic abrasive and requirements on each are...

References

Advertisement