SNV - SN EN ISO 28017

Rubber hoses and hose assemblies, wire or textile reinforced, for dredging applications - Specification

active
Organization: SNV
Publication Date: 1 February 2012
Status: active
Page Count: 26
ICS Code (Hoses): 83.140.40
scope:

This International Standard specifies requirements for two types, seven classes and three grades of wire- or textile-reinforced dredging hoses with nominal sizes ranging from 100 to 1 200. Within each class, all grades and sizes have the same maximum working pressure. Such hoses are suitable for the delivery or suction of seawater or freshwater mixed with silt, sand, coral and small stones with a specific gravity in the range from 1,0 to 2,3 at ambient temperatures ranging from -10 °C to +40 °C.

This International Standard covers two types of hose, as follows:

- type 1: floating type, for delivery only, which includes flotation material to give the hose buoyancy;

- type 2: submarine type for delivery and suction.

This International Standard does not specify requirements concerning the service life of hoses or hose assemblies. Specifying such requirements is the responsibility of the customer, in consultation with the hose manufacturer.

Document History

April 1, 2015
Rubber hoses and hose assemblies, wire or textile reinforced, for dredging applications - Specification; Amendment A1
Foreword This document (EN ISO 28017:2011/A1:2015) has been prepared by Technical Committee ISO/TC 45 "Rubber and rubber products" in collaboration with Technical Committee CEN/TC 218 "Rubber and...
SN EN ISO 28017
February 1, 2012
Rubber hoses and hose assemblies, wire or textile reinforced, for dredging applications - Specification
This International Standard specifies requirements for two types, seven classes and three grades of wire- or textile-reinforced dredging hoses with nominal sizes ranging from 100 to 1 200. Within...

References

Advertisement