SNV - SN EN ISO 13123
Metallic and other inorganic coatings - Test method of cyclic heating for thermal-barrier coatings under temperature gradient
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 February 2012 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Surface treatment): | 25.220.20 |
scope:
This International Standard applies to the test method of cyclic heating to evaluate the thermal-barrier performance and cyclic heat resistance of the thermal-barrier coatings provided for high-temperature components, such as burners, rotor and stator blades, etc. of power-generation gas turbines used in thermal power plants, aircraft engines and rocket engines.
Document History
SN EN ISO 13123
February 1, 2012
Metallic and other inorganic coatings - Test method of cyclic heating for thermal-barrier coatings under temperature gradient
This International Standard applies to the test method of cyclic heating to evaluate the thermal-barrier performance and cyclic heat resistance of the thermal-barrier coatings provided for...