SNV - SN EN ISO 10619-3

Rubber and plastics hoses and tubing - Measurement of flexibility and stiffness - Part 3: Bending tests at high and low temperatures

active, Most Current
Organization: SNV
Publication Date: 1 February 2012
Status: active
Page Count: 14
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This part of ISO 10619 specifies a method for the determination of the bending characteristics of rubber and plastics hoses and tubing, including the force required for bending, over a range of temperatures from −60 ºC to +200 ºC. The nature of the apparatus, however, limits its applicability to rubber and plastics hoses and tubing of small internal diameter, i.e. up to 12,5 mm.

Document History

SN EN ISO 10619-3
February 1, 2012
Rubber and plastics hoses and tubing - Measurement of flexibility and stiffness - Part 3: Bending tests at high and low temperatures
This part of ISO 10619 specifies a method for the determination of the bending characteristics of rubber and plastics hoses and tubing, including the force required for bending, over a range of...

References

Advertisement