DSF/FprEN ISO 14403-2

Water quality - Determination of total cyanide and free cyanide using flow analysis (FIA and CFA) - Part 2: Method using continuous flow analysis (CFA) (ISO/FDIS 14403-2:2012)

pending
Organization: DS
Status: pending
Page Count: 32
ICS Code (Water quality in general): 13.060.01
ICS Code (Examination of water for chemical substances): 13.060.50
scope:

This part of ISO 14403 specifies methods for the determination of cyanide in various types of water (such as ground, drinking, surface, leachate, and waste water) with cyanide concentrations usually from 2 µg/l to 500 µg/l expressed as cyanide ions in the undiluted sample. The range of application can be changed by varying the operation conditions, e.g. by diluting the original sample or changing the pathlength of the flow cell. In this method, a suitable mass concentration range from10 µg/l to 100 µg/l is described. Seawater can be analysed with possible changes in sensitivity and adaptation of the reagent and calibration solutions to the salinity of the samples.

Document History

September 6, 2012
Water quality - Determination of total cyanide and free cyanide using flow analysis (FIA and CFA) - Part 2: Method using continuous flow analysis (CFA)
This part of ISO 14403 specifies methods for the determination of cyanide in various types of water (such as ground, drinking, surface, leachate, and waste water) with cyanide concentrations usually...
Water quality - Determination of total cyanide and free cyanide using flow analysis (FIA and CFA) - Part 2: Method with continuous flow analysis (CFA) (ISO/DIS 14403-2:2009)
This part of ISO 14403 specifies methods for the determination of cyanide in various types of water (such as ground, drinking, surface, leachate, and waste water) with cyanide concentrations usually...
DSF/FprEN ISO 14403-2
Water quality - Determination of total cyanide and free cyanide using flow analysis (FIA and CFA) - Part 2: Method using continuous flow analysis (CFA) (ISO/FDIS 14403-2:2012)
This part of ISO 14403 specifies methods for the determination of cyanide in various types of water (such as ground, drinking, surface, leachate, and waste water) with cyanide concentrations usually...
Advertisement