SNZ - AS/NZS IEC 60999.2

Connecting devices-Electrical copper conductors-Safety requirements for screw-type and screwless-type clamping units Part 2: Particular requirements for clamping units for conductors above 35 mm2 up to 300 mm2 (included)

active, Most Current
Organization: SNZ
Publication Date: 30 April 2012
Status: active
Page Count: 24
scope:

This part of IEC 60999 applies to screw-type and screwless-type clamping units for connecting devices, either as separate entities or as integral parts of equipment, for the connection of electrical copper conductors (complying with IEC 60228), rigid stranded and/or flexible, having a cross-section above 35 mm2 and up to and including 300 mm2 and equivalent AWG/kcmil sizes with a rated voltage not exceeding 1 000 V a.c. and a frequency up to and including 1 000 Hz and 1 500 V d.c.

It applies to clamping units primarily suitable for connecting unprepared conductors.

This standard does not apply to clamping units:

− for connection by crimping or soldering;

− for non-universal clamping units defined in 3.10.2 of IEC 60999-1.

Document History

AS/NZS IEC 60999.2
April 30, 2012
Connecting devices-Electrical copper conductors-Safety requirements for screw-type and screwless-type clamping units Part 2: Particular requirements for clamping units for conductors above 35 mm2 up to 300 mm2 (included)
This part of IEC 60999 applies to screw-type and screwless-type clamping units for connecting devices, either as separate entities or as integral parts of equipment, for the connection of electrical...

References

Advertisement