NPFC - MS 87006
HOOK, CHAIN'S
| Organization: | NPFC |
| Publication Date: | 16 October 1962 |
| Status: | inactive |
| Page Count: | 1 |
scope:
This standard has been approved by the Department of the [1 omitted word(s)] and is mandatory for use by that activity. All other military activities are required to employ this standard where suitable.
MATERIAL: Steel, Federal Standard No. 66, SAE 1010-1020. Brass, commercial.
PROTECTIVE COATING: Cadmium plate in accordance with Specification QQ-P-416, Type II, Class 3.
TOLERANCE: Decimals ±.005. Fractions ±1/16.
DIMENSIONS: All dimensions are in inches.
PART NUMBER: The MS part number consists of the MS number, plus the dash number. Example: MS97006-21.
Document History