ETSI - TS 186 011-3
IMS Network Testing (INT); IMS NNI Interoperability Test Specifications; Part 3: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT)
| Organization: | ETSI |
| Publication Date: | 1 May 2012 |
| Status: | active |
| Page Count: | 25 |
scope:
The present document describes the Abstract Test Suite (ATS) to test interoperability at IMS NNI for IP multimedia call control protocol based on TS 124 229 [1]. The ATS has been specified on the basis of the Test Descriptions for IMS NNI interoperability testing presented in TS 186 011-2 [3]. It defines a TTCN-3 framework as well as codec and adapter requirements for analysing interoperability test execution traces generated from the manual or automatic execution of IMS interoperability tests.
The scope of this ATS is not to cover all requirements specified in TS 124 229 [1]. It only assesses requirements that are observable at the NNI between two IMS core network implementations specified in TS 186 011-1 [2].
Document History