ITU-R F.2005

Radio-frequency channel and block arrangements for fixed wireless systems operating in the 42 GHz (40.5 to 43.5 GHz) band

active, Most Current
Buy Now
Organization: ITU-R
Publication Date: 1 March 2012
Status: active
Page Count: 10
scope:

This Recommendation provides radio-frequency channel arrangements for point-to-point (P-P) fixed wireless systems operating in the 42 GHz (40.5 to 43.5 GHz) band, which may be used for high, medium and low capacity systems. The preferred radio-frequency channel arrangements are based on multiples of basic channels of 7 MHz width merged to form higher channel widths up to 112 MHz. Additional option for block arrangement suitable for deployment of a variety of fixed wireless access (FWA) systems using multipoint technology as well as PP links for infrastructure and access purpose. Third option for a flexible mixed use of the above deployment methodology is also described.

Document History

February 1, 2022
Radio-frequency channel and block arrangements for fixed wireless systems operating in the 42 GHz (40.5 to 43.5 GHz) band
This Recommendation provides radio-frequency channel arrangements for point-to-point (P-P) fixed wireless systems operating in the 42 GHz (40.5 to 43.5 GHz) band, which may be used for high, medium...
ITU-R F.2005
March 1, 2012
Radio-frequency channel and block arrangements for fixed wireless systems operating in the 42 GHz (40.5 to 43.5 GHz) band
This Recommendation provides radio-frequency channel arrangements for point-to-point (P-P) fixed wireless systems operating in the 42 GHz (40.5 to 43.5 GHz) band, which may be used for high, medium...

References

Advertisement