CEN - EN 14617-10
Agglomerated stone - Test methods - Part 10: Determination of chemical resistance
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 April 2012 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Mineral materials and products): | 91.100.15 |
scope:
This European Standard specifies a method for determining the chemical resistance and the resistance to stains of agglomerated stones (see EN 14618) with a polished surface after a prolonged contact with chemical materials.
NOTE It is to be remembered that agglomerated stones containing calcium carbonate aggregates are sensitive to any acid attack.
Document History
EN 14617-10
April 1, 2012
Agglomerated stone - Test methods - Part 10: Determination of chemical resistance
This European Standard specifies a method for determining the chemical resistance and the resistance to stains of agglomerated stones (see EN 14618) with a polished surface after a prolonged contact...
March 1, 2005
Agglomerated stone - Test methods - Part 10: Determination of chemical resistance
A description is not available for this item.