DS/EN ISO 10961

Gas cylinders – Cylinder bundles – Design, manufacture, testing and inspection

inactive
Organization: DS
Publication Date: 25 April 2012
Status: inactive
Page Count: 34
ICS Code (Pressure vessels): 23.020.30
ICS Code (Gas cylinders): 23.020.35
scope:

This International standard specifies the requirements for the design, construction, testing and initial inspection of a transportable cylinder bundle. It is applicable to cylinder bundles containing compressed gas, liquefied gas and mixtures thereof. It is also applicable to cylinder bundles for acetylene. It does not apply to packages in which cylinders are manifolded together in a support frame which is designed to be fixed permanently to a road vehicle, to a railway wagon or to the ground as a customer storage vessel. It does not apply to cylinder bundles which are designed for use in extreme environmental or operational conditions when additional and extraordinary requirements are imposed to maintain safety standards, reliability and performance, e.g. offshore cylinder bundles. Specific requirements for acetylene cylinder bundles containing acetylene in a solvent are included in an annex. ISO 10961 does not, however, cover acetylene cylinder bundles with solvent-free acetylene cylinders. ISO 10961 is intended primarily for industrial gases other than liquefied petroleum gases (LPGs), but it may also be used for LPGs.

Document History

December 10, 2019
Gas cylinders – Cylinder bundles – Design, manufacture, testing and inspection (ISO 10961:2019)
This document specifies the requirements for the design, construction, testing and initial inspection of a transportable cylinder bundle. It is applicable to cylinder bundles containing cylinders...
DS/EN ISO 10961
April 25, 2012
Gas cylinders – Cylinder bundles – Design, manufacture, testing and inspection
This International standard specifies the requirements for the design, construction, testing and initial inspection of a transportable cylinder bundle. It is applicable to cylinder bundles containing...
Gas cylinders – Cylinder bundles – Design, manufacture, testing and inspection (ISO/FDIS 10961:2019)
This document specifies the requirements for the design, construction, testing and initial inspection of a transportable cylinder bundle. It is applicable to cylinder bundles containing cylinders or...
Gas cylinders – Cylinder bundles – Design, manufacture, testing and inspection (ISO/DIS 10961:2018)
This document specifies the requirements for the design, construction, testing and initial inspection of a transportable cylinder bundle. It is applicable to cylinder bundles containing cylinders or...
Gas cylinders - Cylinder bundles - Design, manufacture, testing and inspection (ISO 10961:2010)
This International Standard specifies the requirements for the design, construction, testing and initial inspection of a transportable cylinder bundle. It is applicable to cylinder bundles containing...
Advertisement