ASD-STAN PREN 2512

Aerospace series Aluminium alloy AL-P7175- T7351 Plate 6 mm < a ≤ 100 mm

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 May 2012
Status: active
Page Count: 7
scope:

This standard specifies the requirements relating to:

Aluminium alloy AL-P7175-

T7351

Plate

6 mm < a ≤ 100 mm

for aerospace applications.

Document History

ASD-STAN PREN 2512
May 1, 2012
Aerospace series Aluminium alloy AL-P7175- T7351 Plate 6 mm < a ≤ 100 mm
This standard specifies the requirements relating to: Aluminium alloy AL-P7175- T7351 Plate 6 mm < a ≤ 100 mm for aerospace applications.
November 1, 1999
Aerospace Series Aluminium Alloy AL-P7175-T7351 Plate 6mm Less Than a Less Than or Equal to 100mm
A description is not available for this item.
October 1, 1998
Aerospace Series Aluminium Alloy 7175-T7351 Plate 6 Less Than a Less Than or Equal to 100 mm
A description is not available for this item.
October 1, 1998
Aerospace Series Aluminium Alloy AL-P7175-T7351 Plate 6 mm Less Than a Less Than or Equal to 100 mm
A description is not available for this item.

References

Advertisement