ISO/IEC 9834-1
Information technology - Procedures for the operation of object identifier registration authorities: General procedures and top arcs of the international object identifier tree
| Organization: | ISO |
| Publication Date: | 15 May 2012 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Open systems interconnection in general): | 35.100.01 |
scope:
This Recommendation | International Standard:
a) specifies a tree structure for allocations made by a hierarchical structure of Registration Authorities, called the international OID tree, which supports the ASN.1 OBJECT IDENTIFIER type and the ASN.1 OID-IRI type (see Rec. ITU-T X.680 | ISO/IEC 8824-1);
b) registers top-level arcs of the international object identifier tree;
c) specifies procedures which are generally applicable to registration at any level of the international OID tree;
d) provides guidelines for the establishment and operation of International Registration Authorities for use, when needed, by other ITU-T Recommendations and/or International Standards;
e) provides guidelines for additional ITU-T Recommendations and/or International Standards which choose to reference the procedures in this Recommendation | International Standard;
f) provides a recommended fee structure for lower-level Registration Authorities.
NOTE - Information about registration for specific objects is contained in separate ITU-T Recommendations and/or International Standards.
This Recommendation | International Standard applies to registration by ITU-T Recommendations and/or International Standards, by International Registration Authorities (see clause 8), and by any other Registration Authority.
Document History