ISO 17497-2

Acoustics - Sound-scattering properties of surfaces - Part 2: Measurement of the directional diffusion coefficient in a free field

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 May 2012
Status: active
Page Count: 22
ICS Code (Acoustics in building. Sound insulation): 91.120.20
scope:

This part of ISO 17497 specifies a method of measuring the directional diffusion coefficient of surfaces.

The diffusion coefficient characterizes the sound reflected from a surface in terms of the uniformity of the reflected polar distribution. The diffusion coefficient is a measure of quality designed to inform producers and users of surfaces that, either deliberately or accidentally, diffuse sound. It can also inform developers and users of geometric room acoustic models. The diffusion coefficient is not suitable for direct use as an input to current diffusion algorithms in geometric room acoustic models.

This part of ISO 17497 details a free-field characterization method.

Document History

ISO 17497-2
May 15, 2012
Acoustics - Sound-scattering properties of surfaces - Part 2: Measurement of the directional diffusion coefficient in a free field
This part of ISO 17497 specifies a method of measuring the directional diffusion coefficient of surfaces. The diffusion coefficient characterizes the sound reflected from a surface in terms of the...

References

Advertisement