TAPPI TIP 0404-39

Dryer surface temperature measurement

active, Most Current
Buy Now
Organization: TAPPI
Publication Date: 1 January 2012
Status: active
Page Count: 16
scope:

Dryer section performance has a major effect on paper machine productivity and sheet quality. Production rates are frequently limited by drying capacity, which in turn is dependent on heat transfer from the steam in the dryers to the paper. To produce high rates of heat transfer to the sheet, high dryer surface temperatures are necessary. In order to achieve high quality, a uniform temperature is needed across the width of the dryers. Dryer surface temperature and temperature uniformity are therefore critical parameters in evaluating dryer section performance. The information that follows summarizes techniques and procedures that are available for measuring dryer surface temperatures. Suggestions for interpreting data are also included

Document History

January 1, 2022
Dryer Surface Temperature Measurement
Dryer section performance has a major effect on paper machine productivity and sheet quality. Production rates are frequently limited by drying capacity, which in turn is dependent on heat transfer...
TAPPI TIP 0404-39
January 1, 2012
Dryer surface temperature measurement
Dryer section performance has a major effect on paper machine productivity and sheet quality. Production rates are frequently limited by drying capacity, which in turn is dependent on heat transfer...
January 1, 2007
Dryer surface temperature measurement
A description is not available for this item.
January 1, 2003
Dryer surface temperature measurement
A description is not available for this item.
June 25, 1998
Dryer Surface Temperature Measurement
A description is not available for this item.
January 1, 1992
Methods for Measuring Dryer Surface Temperature
A description is not available for this item.

References

Advertisement