GMNA - GMP.E/P.160

Thermoplastic Elastomer - Polyolefinic, Shore D40, Interior/Exterior

inactive
Buy Now
Organization: GMNA
Publication Date: 1 November 2005
Status: inactive
Page Count: 3
scope:

This specification covers the properties of a black, UV and heat stabilized thermoplastic vulcanizate containing fully crosslinked EPDM elastomer particles dispersed in a continuous polypropylene matrix. This material can be processed using injection molding, extrusion, or blow molding.

Typical Application. Typical applications include the following: reveal moldings and weatherstrip closeouts. Continuous operating temperature range: -40 to 135°C.

Document History

December 1, 2010
Thermoplastic Elastomer - Polyolefinic, Shore D40, Interior/Exterior
This specification covers the properties of a black, UV and heat stabilized thermoplastic vulcanizate containing fully crosslinked EPDM elastomer particles dispersed in a continuous polypropylene...
GMP.E/P.160
November 1, 2005
Thermoplastic Elastomer - Polyolefinic, Shore D40, Interior/Exterior
This specification covers the properties of a black, UV and heat stabilized thermoplastic vulcanizate containing fully crosslinked EPDM elastomer particles dispersed in a continuous polypropylene...
Advertisement