TIA-2001 SERIES
Interoperability Specification (IOS) for cdma2000 Access Network Interfaces Release C – Addendum 1
inactive
Buy Now
| Organization: | TIA |
| Publication Date: | 1 October 2003 |
| Status: | inactive |
| Page Count: | 78 |
Document History
November 1, 2012
Interoperability Specification (IOS) for cdma2000 Access Network Interfaces Parts 1-7
This standard provides the specification for the interfaces which coincide with the Refe rence Points "A", "Ater", "Aquater", and "Aquinter" defined in the 3GPP2 Wireless Network Reference Model...
January 1, 2011
Interoperability Specification (IOS) for cdma2000 Access Network Interfaces Parts 1-7
A description is not available for this item.
January 1, 2010
Interoperability Specification (IOS) for cdma2000 Access Network Interfaces
This standard provides the specification for the interfaces which coincide with the Reference Points “A”, “Ater”, “Aquater”, and “Aquinter” defined in the TR45 Network Reference Model shown in...
January 1, 2010
Interoperability Specification (IOS) for cdma2000 Access Network Interfaces
This standard provides the specification for the interfaces which coincide with the Reference Points “A”, “Ater”, “Aquater”, and “Aquinter” defined in the TR45 Network Reference Model shown in...
July 1, 2007
Interoperability Specification (IOS) for cdma2000 Access Network Interfaces Parts 1-7
This standard provides the specification for the interfaces which coincide with the Reference Points “A”, “Ater”, “Aquater”, and “Aquinter” defined in the TR45 Network Reference Model shown in...
TIA-2001 SERIES
October 1, 2003
Interoperability Specification (IOS) for cdma2000 Access Network Interfaces Release C – Addendum 1
A description is not available for this item.
July 1, 2003
Interoperability Specification (IOS) for cdma2000 Access Network Interfaces Release C
This standard provides the specification for the interfaces which coincide with the Reference Points “A”, “Ater”, “Aquater”, and “Aquinter” defined in the TR45 Network Reference Model shown in...