IETF RFC 2384

POP URL Scheme

active, Most Current
Buy Now
Organization: IETF
Publication Date: 1 August 1998
Status: active
Page Count: 8
scope:

[POP3] is a widely-deployed mail access protocol. Many programs access POP3 message stores, and thus need POP3 configuration information. Since there are multiple configuration elements which are required in order to access a mailbox, a single string representation is convenient.

A POP3 mailbox (like an [IMAP4] mailbox) is a network resource, and URLs are a widely-supported generalized representation of network resources.

A means of specifying a POP3 mailbox as a URL will likely be useful in many programs and protocols. [ACAP] is one case where a string encapsulation of elements required to access network services is needed. For example, an [IMAP4] message store is usually specified in ACAP datasets as an [IMAP-URL].

This memo defines a URL scheme for referencing a POP mailbox.

Document History

IETF RFC 2384
August 1, 1998
POP URL Scheme
[POP3] is a widely-deployed mail access protocol. Many programs access POP3 message stores, and thus need POP3 configuration information. Since there are multiple configuration elements which are...

References

Advertisement