CEN - EN ISO 9906
Rotodynamic pumps - Hydraulic performance acceptance tests - Grades 1, 2 and 3
| Organization: | CEN |
| Publication Date: | 1 May 2012 |
| Status: | active |
| Page Count: | 70 |
| ICS Code (Pumps): | 23.080 |
scope:
This International Standard specifies hydraulic performance tests for customers' acceptance of rotodynamic pumps (centrifugal, mixed flow and axial pumps, hereinafter "pumps").
This International Standard is intended to be used for pump acceptance testing at pump test facilities, such as manufacturers' pump test facilities or laboratories.
It can be applied to pumps of any size and to any pumped liquids which behave as clean, cold water.
This International Standard specifies three levels of acceptance:
- grades 1B, 1E and 1U with tighter tolerance;
- grades 2B and 2U with broader tolerance;
- grade 3B with even broader tolerance.
This International Standard applies either to a pump itself without any fittings or to a combination of a pump associated with all or part of its upstream and/or downstream fittings.
Document History