ISO TR 26368
Environmental damage limitation from fire‑fighting water run‑off
| Organization: | ISO |
| Publication Date: | 15 May 2012 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Protection against fire in general): | 13.220.01 |
| ICS Code (Inch screw threads): | 21.040.20 |
scope:
This Technical Report provides information for the development of specifications and procedures aimed at limiting adverse environmental impacts caused by fire-water run-off (see References [2] to [7]). The information is applicable to commercial facilities, such as warehouses, chemical storage facilities, refineries, process plants which handle and/or store products with a potential pollution potency, and vehicles for the transport of such substances. It is only applicable to land-based operations (i.e. not oil tankers or off-shore oil drilling platforms), and to wildland fires.
As such, this Technical Report provides a summary of current potential approaches for controlling and eliminating adverse environmental impacts caused by fire-fighting water run-off. It offers relevant information for the design and sizing of water basins to limit the dispersion of contaminated water into the environment at large (see References [8] to [12]). This Technical Report is divided into three main parts: a description of the hazards of fire run-off, environmental damage limitation and details concerning the possible design of water basins.
Document History