FORD ESE-M8G182-A

GASKET, ASBESTOS FREE REINFORCING COMPOUNDS AND NITRILE RUBBER - TYPE 6 ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 8 May 2012
Status: active
Page Count: 4
scope:

The material defined by this specification is a high grade fuel resistant gasketing material comprised of asbestos free reinforcing compounds in combination with a nitrile elastomeric binder.

Document History

FORD ESE-M8G182-A
May 8, 2012
GASKET, ASBESTOS FREE REINFORCING COMPOUNDS AND NITRILE RUBBER - TYPE 6 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a high grade fuel resistant gasketing material comprised of asbestos free reinforcing compounds in combination with a nitrile elastomeric binder.
April 16, 1985
GASKET, ASBESTOS FREE REINFORCING COMPOUNDS & NITRILE RUBBER - TYPE 6
1. SCOPE: The material defined by this specification is a high grade fuel resistant gasketing material comprised of asbestos free reinforcing compounds in combination with a nitrile elastomeric...

References

Advertisement