FORD ESF-M8G64-A

GASKET, ALUMINUM/NITRILE BUTADIENE RUBBER COATED ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 12 April 2012
Status: active
Page Count: 2
scope:

1. SCOPE:

The material defined by this specification is metal base, coated on each side with a firmly bonded synthetic rubber, and an additional nonadhesive coating to facilitate removal of gaskets at disassembly from adjoining metal components. This material has exceptional tensile and compressive strength as well as excellent sealing and spacer characteristics. It is especially recommended for sealing fluids at ambient temperatures up to 177 °C, where high bolt torque retention is a critical factor.

Document History

FORD ESF-M8G64-A
April 12, 2012
GASKET, ALUMINUM/NITRILE BUTADIENE RUBBER COATED ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE: The material defined by this specification is metal base, coated on each side with a firmly bonded synthetic rubber, and an additional nonadhesive coating to facilitate removal of gaskets...
June 12, 1978
GASKET, ALUMINUM/NITRILE BUTADIENE RUBBER COATED
1. SCOPE: The material defined by this specification is metal base, coated on each side with a firmly bonded synthetic rubber, and an additional nonadhesive coating to facilitate removal of gaskets...

References

Advertisement