FORD WSP-M8G207-B3

GASKET, AUTOMATIC TRANSMISSION FLUID AND CRUSH RESISTANT, MINERAL/CELLULOSE FIBER FILLED WITH FULLY CURED NITRILE BINDER, MEDIUM DENSITY 1.15 g/cm3 ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 9 May 2012
Status: active
Page Count: 4
scope:

1. SCOPE

The material defined by this specification is a high grade, multipurpose gasketing material comprised of non-asbestos reinforcing compounds in combination with a fully cured nitrile rubber.

Document History

FORD WSP-M8G207-B3
May 9, 2012
GASKET, AUTOMATIC TRANSMISSION FLUID AND CRUSH RESISTANT, MINERAL/CELLULOSE FIBER FILLED WITH FULLY CURED NITRILE BINDER, MEDIUM DENSITY 1.15 g/cm3 ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a high grade, multipurpose gasketing material comprised of non-asbestos reinforcing compounds in combination with a fully cured nitrile rubber.
May 12, 1995
GASKET, AUTOMATIC TRANSMISSION FLUID AND CRUSH RESISTANT, MINERAL/CELULLOSE FIBER FILLED, WITH FULLY CURED NITRILE BINDER, MEDIUM DENSITY 1.15 G/M3
1. SCOPE The material defined by this specification is a high grade, multipurpose gasketing material comprised of non-asbestos reinforcing compounds in combination with a fully cured nitrile rubber.

References

Advertisement