FORD ESE-M8G165-A

GASKET, ASBESTOS-FREE REINFORCING COMPOUNDS AND SYNTHETIC RUBBER ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 7 May 2012
Status: active
Page Count: 4
scope:

1. SCOPE

The material defined by this specification is a high grade gasketing material comprised of asbestos-free reinforcing compounds in combination with synthetic elastomeric binders.

Document History

FORD ESE-M8G165-A
May 7, 2012
GASKET, ASBESTOS-FREE REINFORCING COMPOUNDS AND SYNTHETIC RUBBER ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a high grade gasketing material comprised of asbestos-free reinforcing compounds in combination with synthetic elastomeric binders.
January 5, 1994
GASKET, ASBESTOS FREE REINFORCING COMPOUNDS AND SYNTHETIC RUBBER
1. SCOPE The material defined by this specification is a high grade gasketing material comprised of asbestos-free reinforcing compounds in combination with synthetic elastomeric binders.

References

Advertisement