FORD - WSK-M11P47-A2

PERFORMANCE, STRUCTURAL ADHESIVE, 0.1 - 0.3 MM GAP ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 8 May 2012
Status: inactive
Page Count: 11
scope:

These specifications define the performance requirements for solvent free, epoxy resin and epoxy/PVC blend based, structural metal-to-metal adhesives as follows:

WSK-M11P47-A1: Two component materials to be used for production repair as well as dealer repair,

WSK-M11P47-A2: One component material, low viscose, airless and/or ADFOSY sprayable, E-coatable, induction heat precurable, oven curing.

WSK-M11P47-A3: One component material, pumpable, warm bead applied and oven curing.

WSK-M11P47-A4: One component material, pumpable, cold bead or ADFOSY applied pregellable and oven curing.

WSK-M11P47-A5: Two component material, pumpable, induction curable, cold bead for body in white application.

WSK-M11P47-A6: One component material, pumpable, induction heat precurable, warm bead applied and oven curing.

Document History

November 12, 2015
PERFORMANCE, STRUCTURAL ADHESIVE, 0.1 - 0.3 mm GAP ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for solvent free, epoxy resin and epoxy/PVC blend based, structural metal-to-metal adhesives as follows: WSK-M11P47-A1: Two component...
June 24, 2014
PERFORMANCE, STRUCTURAL ADHESIVE, 0.1 - 0.3 MM GAP ***TO BE USED WITH FORD WSS-M99P1111-A***
A description is not available for this item.
WSK-M11P47-A2
May 8, 2012
PERFORMANCE, STRUCTURAL ADHESIVE, 0.1 - 0.3 MM GAP ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for solvent free, epoxy resin and epoxy/PVC blend based, structural metal-to-metal adhesives as follows: WSK-M11P47-A1: Two component...
August 29, 2007
PERFORMANCE, STRUCTURAL ADHESIVE, 0.1 - 0.3 MM GAP ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for solvent free, epoxy resin and epoxy/PVC blend based, structural metal-to-metal adhesives as follows: WSK-M11P47-A1: Two component...
February 12, 2007
PERFORMANCE, STRUCTURAL ADHESIVE, 0.1 TO 0.3 MM GAP ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for solvent free, epoxy resin and epoxy/PVC blend based, structural metal-to-metal adhesives as follows: WSK-M11P47-A1: Two component...
October 13, 2003
PERFORMANCE, STRUCTURAL ADHESIVE, 0.1 TO 0.3 MM GAP ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE These specifications define the performance requirements for solvent free, epoxy resin and epoxy/PVC blend based, structural metal-to-metal adhesives as follows:
November 2, 1993
PERFORMANCE, STRUCTURAL ADHESIVE, 0.1 TO 0.3 MM GAP
1. SCOPE These specifications define the performance requirements for solvent free, epoxy resin and epoxy/PVC blend based, structural metal-to-metal adhesives as follows: WSK-11P47-A1: Two component...

References

Advertisement