DSF/ISO/IEC DIS 17760-101

Information technology - AT Attachment 8 - Part 101: ATA/ATAPI Command Set (ATA8-ACS)

pending, Most Current
Organization: DS
Status: pending
Page Count: 439
ICS Code (Interface and interconnection equipment): 35.200
scope:

This International Standard (ATA8-ACS) specifies the command set host systems use to access storage devices. It provides a common command set for systems manufacturers, system integrators, software suppliers, and suppliers of intelligent storage devices. This International Standard maintains compatibility with the AT Attachment with Packet Interface - 7 standard (ATA/ATAPI-7), ISO/IEC 24739, while providing additional functions.

Document History

DSF/ISO/IEC DIS 17760-101
Information technology - AT Attachment 8 - Part 101: ATA/ATAPI Command Set (ATA8-ACS)
This International Standard (ATA8-ACS) specifies the command set host systems use to access storage devices. It provides a common command set for systems manufacturers, system integrators, software...
Advertisement