DS/EN 300132-3-0 V2.1.1

Environmental Engineering (EE); Power supply interface at the input to telecommunications and datacom (ICT) equipment; Part 3: Operated by rectified current source, alternating current source or direct current source up to 400 V; Sub-part 0: Overview

active, Most Current
Organization: DS
Publication Date: 15 May 2012
Status: active
ICS Code (Telecommunications in general): 33.020
scope:

The present document introduces a series of standards sub-parts specifying Power Supply Interface A3 at the input to telecommunications and datacom (ICT) equipment: Part 3-1: "Operated by rectified current source, alternating current source or direct current source up to 400 V; Sub-part 1: Direct Current source up to 400V"; Part 3-2: "Operated by rectified current source, alternating current source or direct current source up to 400 V; Sub-part 2: Alternating up to 400 V solution". Part 3-3: "Operated by rectified current source, alternating current source or direct current source up to 400 V; Sub-part 3: Rectified current up to 400 V solution".

Document History

DS/EN 300132-3-0 V2.1.1
May 15, 2012
Environmental Engineering (EE); Power supply interface at the input to telecommunications and datacom (ICT) equipment; Part 3: Operated by rectified current source, alternating current source or direct current source up to 400 V; Sub-part 0: Overview
The present document introduces a series of standards sub-parts specifying Power Supply Interface A3 at the input to telecommunications and datacom (ICT) equipment: Part 3-1: "Operated by rectified...
Advertisement