DS/EN 300132-3-1 V2.1.1

Environmental Engineering (EE); Power supply interface at the input to telecommunications and datacom (ICT) equipment; Part 3: Operated by rectified current source, alternating current source or direct current source up to 400 V; Sub-part 1: Direct current source up to 400 V

active, Most Current
Organization: DS
Publication Date: 15 May 2012
Status: active
ICS Code (Telecommunications in general): 33.020
scope:

The present document contains requirements for: - the output performance of the power equipment at the interface A3; - the input of the telecommunications and datacom (ICT) equipment connected to interface A3. The voltage at interface A3 defined in the present document is DC voltage between 260 V and 400 V. The DC power can be supplied by the battery backup of a DC power system.

Document History

DS/EN 300132-3-1 V2.1.1
May 15, 2012
Environmental Engineering (EE); Power supply interface at the input to telecommunications and datacom (ICT) equipment; Part 3: Operated by rectified current source, alternating current source or direct current source up to 400 V; Sub-part 1: Direct current source up to 400 V
The present document contains requirements for: - the output performance of the power equipment at the interface A3; - the input of the telecommunications and datacom (ICT) equipment connected to...
Advertisement