DSF/prEN ISO 19101-1
Geographic information - Reference model - Part 1: Fundamentals (ISO/DIS 19101-1:2012)
| Organization: | DS |
| Status: | pending |
| Page Count: | 74 |
| ICS Code (IT applications in science): | 35.240.70 |
scope:
This International Standard defines the reference model for standardization in the field of geographic information. This reference model describes the notion of interoperability and sets forth the fundamentals by which this standardization takes place. The description of the reference model is supported by a conceptual framework. The conceptual framework is a mechanism to structure the scope of the standardization activity in geographic information according to the interoperability description. It identifies the various facets of standardization and the relationships that exist between them. This reference model settles the role of semantics, how the new technologies such as the Web and many emerging ways of accessing it, and how the Semantic Web can support interoperability in the field of geographic information. It also provides an umbrella under which additional specific reference models on particular facets of geographic information standardization would be required. Although structured in the context of information technology and information technology standards, this International Standard is independent of any application development method or technology implementation approach.
Document History