DS/EN 300396-2 V1.4.1
Terrestrial Trunked Radio (TETRA); Technical requirements for Direct Mode Operation (DMO); Part 2: Radio aspects
| Organization: | DS |
| Publication Date: | 15 May 2012 |
| Status: | active |
| ICS Code (Terrestrial Trunked Radio (TETRA)): | 33.070.10 |
scope:
This multi-part deliverable defines the Terrestrial Trunked Radio system (TETRA) Direct Mode Operation (DMO). It specifies the basic air interface, the interworking between Direct Mode (DM) groups via repeaters, and interworking with the TETRA Voice plus Data (V+D) system via gateways. It also specifies the security aspects in TETRA DMO, and the intrinsic services that are supported in addition to the basic bearer and teleservices. The present document applies to the TETRA DMO Mobile Station to Mobile Station (MS-MS), DMO Type 1 repeater and DMO Gateway air interface and contains the specifications of the physical layer according to the OSI seven layer reference model.
Document History