DS/EN 301444 V1.2.1
Satellite Earth Stations and Systems (SES); Harmonized EN for Land Mobile Earth Stations (LMES) operating in the 1,5 GHz and 1,6 GHz bands providing voice and/or data communications covering essential requirements of article 3.2 of the R&TTE directive
| Organization: | DS |
| Publication Date: | 15 May 2012 |
| Status: | active |
| ICS Code (Radio relay and fixed satellite communications systems): | 33.060.30 |
scope:
The present document applies to Land Mobile Earth Stations (LMESs) radio equipment with an EIRP less than or equal to 33 dBW and which have the following characteristics: - the LMES could be either vehicle mounted or portable equipment; - these LMESs are controlled and monitored by a Network Control Facility (NCF). The NCF is outside the scope of the present document; - the LMES operate through geostationary satellites as part of a network providing voice and/or data communications; - the LMES is capable of operating in any combination of all or any part of the frequency ranges sub-band 1 and sub-band 2 defined in table 1a
Document History