NPFC - MIL-B-63354

BORESCOPE, M3

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 20 October 1987
Status: active
Page Count: 16
scope:

This specification supports the acquisition of a portable optical borescope for the inspection of cannon bores from 58mm (2.3 in.) to 203.2mm (8 in.) in diameter. This specification includes the minimum essential Engineering and Packaging Requirements and the necessary quality Assurance Provisions to determine that these requirements have been met.

intended Use:

The M3 Borescope is used to visually inspect cannon bores, 58MM (2.3 in.) to 203.2MM (8 in.) in diameter. Three extension tube assemblies containing the appropriate optical systems are provided as... View More

Document History

October 29, 2013
Borescope M3
A description is not available for this item.
March 14, 1997
BORESCOPE, M3
A description is not available for this item.
MIL-B-63354
October 20, 1987
BORESCOPE, M3
The M3 Borescope is used to visually inspect cannon bores, 58MM (2.3 in.) to 203.2MM (8 in.) in diameter. Three extension tube assemblies containing the appropriate optical systems are provided as...
March 17, 1978
BORESCOPE, M3
A description is not available for this item.

References

Advertisement