CEN - EN 3745-301
Aerospace series - Fibres and cables, optical, aircraft use - Test methods - Part 301: Attenuation
| Organization: | CEN |
| Publication Date: | 1 May 2012 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
| ICS Code (On-board equipment and instruments): | 49.090 |
scope:
This European Standard specifies procedures for the practical measurement of the attenuation and variation in attenuation of optical fibre or optical cable (both hereafter referred to as fibre). Methods A and B are intended for fibre acceptance testing and shall be performed on fibre lengths greater than 1 km. Method C is intended for attenuation measurement required during environmental and mechanical testing and shall be performed on fibre lengths less than 100 m.
Document History