CSA - C22.2 NO. 56-1977

Flexible Metal Conduit and Liquid-Tight Flexible Metal Conduit

inactive
Organization: CSA
Publication Date: 1 August 1977
Status: inactive
Page Count: 32
scope:

This Standard applies to liquid-tight flexible metal conduit and flexible metal conduit in sizes 3/8 inch to 4 inches intended for use as a metal raceway for the installation of conductors in accordance with CSA Standard C22.l, Canadian Electrical Code, Part I. In addition, this Standard applies to special purpose flexible metal conduit in 5/16 inch size intended for other applications requiring the conductors to be enclosed in a flexible metal raceway.

Liquid-tight flexible metal conduit covered by this Standard is provided with an overall thermoplastic covering which is recognized for use at a maximum working temperature of 60° C or 75o C depending on the grade of the thermoplastic covering.

Document History

January 1, 2017
Flexible metal conduit and liquid-tight flexible metal conduit
This Standard applies to flexible metal conduit and liquid-tight flexible metal conduit, trade sizes 12 (3/8) to 103 (4), excluding 14 (7/16), intended for use as a metal raceway for the installation...
January 1, 2017
Flexible metal conduit and liquid-tight flexible metal conduit
This Standard applies to flexible metal conduit and liquid-tight flexible metal conduit, trade sizes 12 (3/8) to 103 (4), excluding 14 (7/16), intended for use as a metal raceway for the installation...
January 1, 2013
Flexible metal conduit and liquid-tight flexible metal conduit
This Standard applies to flexible metal conduit and liquid-tight flexible metal conduit, trade sizes 12 (3/8) to 103 (4), excluding 14 (7/16), intended for use as a metal raceway for the installation...
May 1, 2004
Flexible metal conduit and liquid-tight flexible metal conduit
This Standard applies to flexible metal conduit and liquid-tight flexible metal conduit, trade sizes 12 (3/8) to 103 (4), excluding 14 (7/16), intended for use as a metal raceway for the installation...
May 1, 2004
Flexible metal conduit and liquid-tight flexible metal conduit
This Standard applies to flexible metal conduit and liquid-tight flexible metal conduit, trade sizes 12 (⅜) to 103 (4), excluding 14 (7/16), intended for use as a metal raceway for the installation...
August 1, 1977
Flexible Metal Conduit and Liquid-Tight Flexible Metal Conduit
This Standard applies to liquid-tight flexible metal conduit and flexible metal conduit in sizes 3/8 inch to 4 inches intended for use as a metal raceway for the installation of conductors in...
C22.2 NO. 56-1977
August 1, 1977
Flexible Metal Conduit and Liquid-Tight Flexible Metal Conduit
This Standard applies to liquid-tight flexible metal conduit and flexible metal conduit in sizes 3/8 inch to 4 inches intended for use as a metal raceway for the installation of conductors in...
August 1, 1977
Flexible Metal Conduit and Liquid-Tight Flexible Metal Conduit
This Standard applies to liquid-tight flexible metal conduit and flexible metal conduit in sizes 3/8 inch to 4 inches intended for use as a metal raceway for the installation of conductors in...

References

Advertisement