DS/EN 50363-5
Insulating, sheathing and covering materials for low voltage energy cables - Part 5: Halogen-free, cross-linked insulating compounds
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 23 March 2006 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Wires): | 29.060.10 |
scope:
This part of EN 50363 specifies the requirements for the physical properties of the harmonised halogen-free, cross-linked insulating compounds given in Table 1. The relevant test methods are given in EN 60811 series, EN 50267-2 (series), EN 60684-2 and EN 50396.
Document History
May 4, 2011
Insulating, sheathing and covering materials for low voltage energy cables - Part 5: Halogen-free, cross-linked insulating compounds
This part of EN 50363 specifies the requirements for the physical properties of the harmonised halogen-free, cross-linked insulating compounds given in Table 1. The relevant test methods are given in...
DS/EN 50363-5
March 23, 2006
Insulating, sheathing and covering materials for low voltage energy cables - Part 5: Halogen-free, cross-linked insulating compounds
This part of EN 50363 specifies the requirements for the physical properties of the harmonised halogen-free, cross-linked insulating compounds given in Table 1. The relevant test methods are given in...
Insulating, sheathing and covering materials for low voltage energy cables - Part 5: Halogen-free, cross-linked insulating compounds
This part of EN 50363 specifies the requirements for the physical properties of the harmonised halogen-free, cross-linked insulating compounds given in Table 1. The relevant test methods are given in...