DS 1057-1
Fire classification of building materials
| Organization: | DS |
| Publication Date: | 18 March 1993 |
| Status: | active |
| Page Count: | 3 |
| ICS Code (Fire-resistance of building materials and elements): | 13.220.50 |
scope:
The standard specifies fire classification of building materials. A building material is here understood to be a kind of material from which a building is made (part of the construction, covering, coating, doors etc), and it must be made completely from the same substance or from substances mixed in a homogen way. The classification is only related to testing in accordance to ISO 1182:1990.
Document History