CENELEC - EN 62442-1

Energy performance of lamp controlgear - Part 1: Controlgear for fluorescent lamps - Method of measurement to determine the total input power of controlgear circuits and the efficiency of the controlgear

inactive
Organization: CENELEC
Publication Date: 1 November 2011
Status: inactive
Page Count: 22
ICS Code (Other standards related to lamps): 29.140.99
scope:

This part of IEC 62442 defines a measurement and calculation method of the total input power for controlgear ‒ lamp circuits when operating with their associated fluorescent lamp(s). The calculation method for the efficiency of the lamp controlgear is also defined. This International Standard applies to electrical controlgear lamp circuits consisting only of the controlgear and the lamp(s). It is intended for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz.

NOTE Requirements for testing individual controlgear during production are not included.

It specifies the measurement method for the total input power and the calculation method of the controlgear efficiency for all controlgear used for domestic and normal commercial purposes operating with the following fluorescent lamps:

- linear fluorescent lamps;

- single-ended (compact) fluorescent lamps;

- other general purpose fluorescent lamps.

This International Standard does not apply to:

- controlgear which form an integral part of the lamp;

- controllable wire-wound magnetic controlgear;

- luminaires, which rely on additional optical performance aspects.

Document History

March 1, 2022
Energy performance of lamp controlgear - Part 1: Controlgear for fluorescent lamps - Method of measurement to determine the total input power of controlgear circuits and the efficiency of controlgear
This part of IEC 62442 defines a measurement and calculation method of the total input power for controlgear-lamp circuits when operating with their associated fluorescent lamp(s). The calculation...
September 1, 2018
Energy performance of lamp controlgear - Part 1: Controlgear for fluorescent lamps - Method of measurement to determine the total input power of controlgear circuits and the efficiency of the controlgear
This part of IEC 62442 defines a measurement and calculation method of the total input power for controlgear-lamp circuits when operating with their associated fluorescent lamp(s). The calculation...
EN 62442-1
November 1, 2011
Energy performance of lamp controlgear - Part 1: Controlgear for fluorescent lamps - Method of measurement to determine the total input power of controlgear circuits and the efficiency of the controlgear
This part of IEC 62442 defines a measurement and calculation method of the total input power for controlgear ‒ lamp circuits when operating with their associated fluorescent lamp(s). The calculation...
November 1, 2011
Energy performance of lamp controlgear - Part 1: Controlgear for fluorescent lamps - Method of measurement to determine the total input power of controlgear circuits and the efficiency of the controlgear
A description is not available for this item.

References

Advertisement