ETSI - TS 102 916-3

Intelligent Transport Systems (ITS); Test specifications for the methods to ensure coexistence of Cooperative ITS G5 with RTTT DSRC; Part 3: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT)

active, Most Current
Organization: ETSI
Publication Date: 1 May 2012
Status: active
Page Count: 13
scope:

The present document specifies the Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma for the test specifications for the methods to ensure coexistence of cooperative ITS G5 with RTTT DSRC as specified in TS 102 792 [i.1] and ES 202 663 [1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [4] and ETS 300 406 [5].

The test notation used in the ATS is TTCN-3 (see ES 201 873-1 [6]).

The following test specification- and design considerations can be found in the body of the present document:

• the overall test suite structure;

• the testing architecture;

• the test methods and port definitions; the test configurations;

• TTCN styles and conventions;

• the partial PIXIT proforma;

• the modules containing the TTCN-3 ATS.

Annex A provides the Partial Implementation Extra Information for Testing (PIXIT) Proforma of the ATS.

Annex B provides the Testing and Test Control Notation (TTCN-3) part of the ATS.

Document History

TS 102 916-3
May 1, 2012
Intelligent Transport Systems (ITS); Test specifications for the methods to ensure coexistence of Cooperative ITS G5 with RTTT DSRC; Part 3: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT)
The present document specifies the Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma for the test specifications for the methods to ensure...

References

Advertisement