ISO 21940-23
Mechanical vibration - Rotor balancing - Part 23: Enclosures and other protective measures for the measuring station of balancing machines
| Organization: | ISO |
| Publication Date: | 1 June 2012 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Balancing and balancing machines): | 21.120.40 |
scope:
This part of ISO 21940 specifies requirements for enclosures and other protective measures used to minimize mechanical hazards produced by the rotor in the unbalance measuring station of centrifugal (rotational) balancing machines. The hazards are associated with the operation of balancing machines under a variety of rotor and balancing conditions. This part of ISO 21940 defines different classes of protection that enclosures and other protective measures provide and describes the limits of applicability for each class of protection.
Devices for adjusting the mass distribution of a rotor and devices to transfer the rotor are not covered by this part of ISO 21940, even if they are combined with the measuring station.
Special enclosure features, such as noise reduction, windage reduction or vacuum (which may be required to spin bladed rotors at balancing speed), are not covered by this part of ISO 21940.
Document History