DS/EN 302288-2 V1.6.1
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices; Road Transport and Traffic Telematics (RTTT); Short range radar equipment operating in the 24 GHz range; Part 2: Harmonized EN covering the essential requirements of article 3.2 of the R&TTE Directive
| Organization: | DS |
| Publication Date: | 21 May 2012 |
| Status: | active |
| ICS Code (Receiving and transmitting equipment): | 33.060.20 |
scope:
The present document applies to Short Range Devices (SRDs) in Road Transport and Traffic Telematics (RTTT) systems as described in the scope of EN 302 288-1 [1]: - with an integral antenna; - for ultra low power motion and distance monitoring radars for mobile applications only; - the operating frequency range for intentional UWB emissions has been determined for the range of 22,000 GHz to 26,65 GHz until 30th June 2013 and from 24,25 GHz to 26,65 GHz until 1st January 2018. However, the date of 1 January 2018 will be extended by 4 years for automotive short-range radar equipment mounted on motor vehicles for which a type approval application has been submitted pursuant to Article 6(6) of Directive 2007/46/EC [i.8] and has been granted before 1st January 2018.
Document History