DS/EN 60335-2-47
Household and similar electrical appliances - Safety - Part 2-47: Particular requirements for commercial electric boiling pans
| Organization: | DS |
| Publication Date: | 10 May 2012 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Cooking ranges, working tables, ovens and similar appliances): | 97.040.20 |
scope:
Deals with the safety of electrically operated commercial boiling pans not intended for household use. The rated voltage being not more than 250 V for single-phase appliances connected between one phase and neutral, and 480 V for other appliances. Appliances which are within the scope of this standard are typically used in restaurants, canteens, hospitals and commercial enterprises such as bakeries, butcheries,etc. The electrical part of appliances making use of other forms of energy is also witin the scope of this standard. Additional requirements for appliances with power driven moving parts are given in Annex ZE. This standard does not apply to - machines designed exclusively for industrial purposes, - machines intended to be used in locations where a corrosive or an explosive atmosphere is present (dust, vapour or gas), - continuous process machines for the mass production of food, - boiling pans designed for induction heating, - machinery for processing cosmetics, chemicals and pharmaceutical products.
Document History