DIN EN ISO 19148
Geographic information - Linear referencing (ISO 19148:2012); English version EN ISO 19148:2012
| Organization: | DIN |
| Publication Date: | 1 June 2012 |
| Status: | active |
| Page Count: | 99 |
| ICS Code (Astronomy. Geodesy. Geography): | 07.040 |
| ICS Code (IT applications in science): | 35.240.70 |
scope:
This International Standard specifies a conceptual schema for locations relative to a one-dimensional object as measurement along (and optionally offset from) that object. It defines a description of the data and operations required to use and support linear referencing.
This International Standard is applicable to transportation, utilities, location-based services and other applications which define locations relative to linear objects.
Document History