DIN EN 3278
Aerospace series - Sleeves, tubular, protruding head, in corrosion resisting steel, passivated (0,25 mm wall thickness); German and English version EN 3278:2012
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 June 2012 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Other fasteners): | 49.030.99 |
scope:
Scope and field of application
This standard specifies the characteristics and technical requirements for protruding head tubular sleeves, in corrosion resisting steel, which may be plain or provided with a series of annular grooves.
They are for use in aerospace assemblies whose maximum operating temperature does not exceed 650 °C.
Document History
December 1, 2019
Aerospace series - Sleeves, tubular, protruding head, in corrosion resisting steel, passivated (0,25 mm wall thickness); German and English version EN 3278:2019
A description is not available for this item.
March 1, 2019
Aerospace series - Sleeves, tubular, protruding head, in corrosion resisting steel, passivated (0,25 mm wall thickness); German and English version FprEN 3278:2018
A description is not available for this item.
DIN EN 3278
June 1, 2012
Aerospace series - Sleeves, tubular, protruding head, in corrosion resisting steel, passivated (0,25 mm wall thickness); German and English version EN 3278:2012
Scope and field of application
This standard specifies the characteristics and technical requirements for protruding head tubular sleeves, in corrosion resisting steel, which may be plain or...
September 1, 2011
Aerospace series - Sleeves, tubular, protruding head, in corrosion resisting steel, passivated (0,25 mm wall thickness); German and English version FprEN 3278:2011
A description is not available for this item.