DIN EN ISO 10545-16

Ceramic tiles - Part 16: Determination of small colour differences (ISO 10545-16:2010)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 May 2012
Status: active
Page Count: 10
ICS Code (Ceramic tiles): 91.100.23
scope:

This part of ISO 10545 describes a method for utilizing colour measuring instruments for quantifying the small colour differences between plain coloured ceramic tiles, which are designed to be of uniform and consistent colour. It permits the specification of a maximum acceptable value, which depends only on the closeness of match and not on the nature of the colour difference.

This part of ISO 10545 is not applicable to colour variations produced for artistic purposes.

NOTE This test is applicable only when small colour differences between plain coloured tiles are important in a specification or by agreement.

Document History

July 1, 2015
Ceramic tiles - Part 16: Determination of small colour differences and light reflectance values (ISO/DIS 10545-16:2015); German and English version prEN ISO 10545-16:2015
A description is not available for this item.
DIN EN ISO 10545-16
May 1, 2012
Ceramic tiles - Part 16: Determination of small colour differences (ISO 10545-16:2010)
This part of ISO 10545 describes a method for utilizing colour measuring instruments for quantifying the small colour differences between plain coloured ceramic tiles, which are designed to be of...
December 1, 2000
Ceramic tiles - Part 16: Determination of small colour differences (ISO 10545-16:1999); English version of DIN EN ISO 10545-16
A description is not available for this item.

References

Advertisement