DSF/FprEN ISO/IEC 17065

Conformity assessment - Requirements for bodies certifying products, processes and services (ISO/IEC/FDIS 17065:2012)

pending
Organization: DS
Status: pending
Page Count: 40
ICS Code (Product and company certification. Conformity assessment): 03.120.20
scope:

This International Standard contains requirements for the competence, consistent operation and impartiality of product, process and service certification bodies. Certification bodies operating to this International Standard need not offer all types of products, processes and services certification. Certification of products, processes and services is a third-party conformity assessment activity (see ISO/IEC 17000:2004, definition 5.5). In this International Standard, the term "product" can be read as "process" or "service", except in those instances where separate provisions are stated for "processes" or "services" (see Annex B).

Document History

November 19, 2012
Conformity assessment - Requirements for bodies certifying products, processes and services
1.1 This International Standard contains principles and requirements for the competence, consistency and impartiality of the certification of products (including services; see clause 3.3 of ISO/IEC...
October 17, 2012
Conformity assessment - Requirements for bodies certifying products, processes and services
1.1 This International Standard contains principles and requirements for the competence, consistency and impartiality of the certification of products (including services; see clause 3.3 of ISO/IEC...
DSF/FprEN ISO/IEC 17065
Conformity assessment - Requirements for bodies certifying products, processes and services (ISO/IEC/FDIS 17065:2012)
This International Standard contains requirements for the competence, consistent operation and impartiality of product, process and service certification bodies. Certification bodies operating to...
Conformity assessment - Requirements for bodies certifying products, processes and services (ISO/IEC/DIS 17065:2011)
1.1 This International Standard contains requirements for the competence, consistent operation and impartiality of product, process and service certification bodies. Certification bodies operating to...
Advertisement